Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207134-LTC1098LIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1098LIS8 CAD Model

Description

Linear Technology LTC1098LIS8 Low Power Dual 8-Bit Analog-to-Digital Converter

The LTC1098LIS8 is a high-performance, low-power dual 8-bit analog-to-digital converter (ADC) designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This ADC is an ideal choice for battery-powered and portable applications due to its low power consumption and compact SO-8 packaging.

Featuring a successive approximation register (SAR) architecture, the LTC1098LIS8 ensures precise and fast conversion of analog signals to digital data with a sampling rate of up to 40,000 samples per second. The device operates from a single 5V power supply and has a typical power consumption of just 1mW, making it an energy-efficient solution for a wide range of applications.

One of the key features of the LTC1098LIS8 is its ease of interface with microprocessors. It utilizes a simple 3-wire serial interface that is SPI and MICROWIRE compatible, which allows for straightforward integration with most microcontrollers and digital systems. Additionally, the ADC includes an automatic sleep mode that further reduces power consumption when the device is not in active conversion.

The LTC1098LIS8 has two analog input channels that can be configured as either two single-ended inputs or one differential pair, providing flexibility for various signal acquisition requirements. The input range for the ADC can be set to 0V to Vref or 0V to 2 x Vref, with an external reference voltage that can be adjusted to optimize performance for specific applications.

Robust and reliable, the LTC1098LIS8 operates over an extended temperature range of -40°C to 85°C, ensuring consistent performance in diverse environments. The device's small form factor and low power requirements make it an excellent choice for portable medical devices, remote sensing equipment, and other applications where space and energy efficiency are critical.

Overall, the LTC1098LIS8 from Linear Technology is a versatile and efficient ADC solution that offers high precision, low power consumption, and easy interfacing, making it a valuable component for designers looking to enhance the performance of their analog-to-digital conversion processes.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0435 $64.1740
8+ $13.1639 $105.3112
12+ $12.7526 $153.0312
17+ $12.3412 $209.8004
21+ $11.9298 $250.5258
29+ $10.6957 $310.1753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention