EN
  • EN
  • DE

LTC1143CS

Part No LTC1143CS
Manufacturer Linear Technology
Description Dual High Efficiency SO-16 Step-Down Switching Regulator Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207143-LTC1143CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1143CS CAD Model

Description

The LTC1143CS is a versatile, high-performance switching regulator controller designed by Linear Technology, a company known for its reliable and efficient power management solutions. This advanced controller is engineered to provide precise power delivery and energy efficiency for a wide range of applications.

Key Features:

  • High Efficiency: Capable of converting power with a high efficiency rate, which reduces power loss and heat generation, extending the life of the product and saving energy.
  • Versatile Voltage Range: The LTC1143CS operates over a wide input voltage range, making it suitable for various applications, from simple step-down converters to more complex power supply designs.
  • Low Dropout Operation: It is designed for low dropout conditions, ensuring consistent performance even when the input voltage is close to the output voltage.
  • Adjustable Switching Frequency: Users can set the switching frequency to optimize performance for specific applications, balancing efficiency and component size.
  • Burst Mode® Operation: This feature allows the LTC1143CS to reduce quiescent current and maintain high efficiency at light loads, which is critical for battery-powered devices.
  • Protection Features: The device includes built-in protection mechanisms such as overcurrent protection and thermal shutdown to safeguard the system under abnormal conditions.

Applications:

The LTC1143CS is ideal for a variety of applications where efficient power conversion is required. It is especially well-suited for:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Automotive and industrial systems
  • Computing and network systems
  • DC/DC converters

Product Specifications:

Parameter Value
Package Type 16-Pin Narrow SOIC
Operating Temperature Range -40°C to 85°C
Input Voltage Range 3.5V to 30V
Switching Frequency Adjustable up to 250kHz

With its robust feature set and flexible design, the LTC1143CS from Linear Technology stands out as a superior choice for designers looking to optimize power management in their electronic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess