EN
  • EN
  • DE

LTC1148LCS

Part No LTC1148LCS
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207165-LTC1148LCS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1148LCS CAD Model

Description

Linear Technology LTC1148LCS - High Efficiency Synchronous Step-Down Switching Regulator

The LTC1148LCS is a high-performance synchronous step-down switching regulator designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This device is engineered to provide efficient voltage regulation with a high level of precision, making it an ideal choice for a wide range of applications including portable devices, telecommunications, and industrial systems.

Featuring a wide input voltage range from 4.5V to 36V, the LTC1148LCS is capable of delivering output voltages as low as 1.25V with a maximum output current of up to 5A. This flexibility allows it to be used in diverse power supply configurations, catering to the needs of various electronic devices that require different voltage levels for operation.

One of the key attributes of the LTC1148LCS is its high efficiency, which can reach up to 94%. This is achieved through its synchronous rectification topology, which reduces power losses by replacing diode rectifiers with low-resistance MOSFET switches. The result is reduced heat generation and improved battery life for portable applications.

The LTC1148LCS integrates features that enhance its performance and ease of use. It includes a programmable switching frequency that can be set from 100kHz to 200kHz, allowing designers to balance efficiency and component size. Additionally, it offers a Burst Mode® operation, which significantly improves efficiency at light loads by reducing quiescent current.

Protection features are also embedded within the LTC1148LCS to ensure reliable operation under adverse conditions. These include overcurrent protection, which guards against excessive currents that could damage the regulator or the powered device, and thermal shutdown, which prevents overheating by shutting down the regulator if the internal temperature exceeds safe limits.

The LTC1148LCS is available in a compact 16-lead narrow SOIC package, making it suitable for space-constrained applications. Its robust design, combined with a comprehensive set of features, positions the LTC1148LCS as a top choice for designers looking to implement a reliable and efficient power solution in their electronic systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess