EN
  • EN
  • DE

LTC1149CS-5

Part No LTC1149CS-5
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207170-LTC1149CS-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1149CS-5 CAD Model

Description

The LTC1149CS-5 is a high-performance synchronous step-down switching regulator designed by Linear Technology, a leader in analog integrated circuits. This regulator is specifically engineered to provide a highly efficient power conversion solution for applications requiring a lower output voltage from a higher input voltage source.

Key Features

  • High Efficiency: With its synchronous rectification topology, the LTC1149CS-5 achieves high efficiency, which can reach up to 95%. This minimizes heat generation and improves battery life in portable applications.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.5V to 36V, making it versatile for a variety of power supply configurations.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to the input voltage level, providing flexibility for different circuit requirements.
  • Low Dropout Operation: The regulator maintains its high efficiency even in low dropout conditions, ensuring stable performance close to the input voltage.
  • High Current Output: It can deliver output currents up to 5A, suitable for high-power applications.
  • Programmable Switching Frequency: Users can set the switching frequency from 100kHz to 200kHz to optimize performance for specific applications.

Applications

The LTC1149CS-5 is ideal for a wide range of applications, including:

  • Portable Electronics
  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Equipment
  • Computer Peripherals

Package and Reliability

The regulator is offered in a compact 16-lead narrow SOIC package, which saves space on the PCB. The LTC1149CS-5 also features built-in protection mechanisms such as overcurrent protection, thermal shutdown, and a power good signal, ensuring reliable operation under various conditions.

With its robust design and high efficiency, the LTC1149CS-5 from Linear Technology is an excellent choice for designers looking to optimize power management in their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2443 $56.1987
20+ $5.1236 $102.4720
31+ $4.9635 $153.8685
42+ $4.8034 $201.7428
54+ $4.6432 $250.7328
73+ $4.1629 $303.8917
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess