EN
  • EN
  • DE

LTC1151CSW

Part No LTC1151CSW
Manufacturer Linear Technology
Description Dual ±15V Zero-Drift Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207175-LTC1151CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1151CSW CAD Model

Description

Overview of LTC1151CSW

The LTC1151CSW is a high-performance, zero-drift operational amplifier (op-amp) designed and manufactured by Linear Technology, which is now part of Analog Devices. This precision op-amp is known for its outstanding stability and accuracy over time and temperature variations, making it an ideal choice for high-precision applications. The LTC1151CSW is encapsulated in a 16-pin narrow SOIC package, ensuring compactness and ease of integration into a wide range of electronic circuits.

Key Features

  • Zero-Drift Operation: The LTC1151CSW offers unparalleled precision with its zero-drift feature, which minimizes offset voltage over time and temperature, ensuring consistent performance.
  • Low Noise: With its low voltage noise density, this op-amp is perfect for sensitive applications requiring minimal signal interference.
  • High Gain Bandwidth Product: The device boasts a high gain bandwidth product, enabling it to handle a broad range of frequencies with high linearity.
  • Single Supply Operation: The op-amp can operate from a single 5V to 15V supply, providing flexibility in various power supply scenarios.
  • Low Power Consumption: The LTC1151CSW is designed for energy efficiency, making it suitable for battery-powered devices and portable applications.

Applications

The LTC1151CSW is versatile and can be used in a variety of applications that demand high precision and stability. Some of the common applications include:

  • Instrumentation Amplifiers
  • Thermocouple Amplifiers
  • Precision Data Acquisition Systems
  • Medical Equipment
  • Industrial Process Controls
  • Battery-Powered Devices

Reliability and Quality

Linear Technology ensures that the LTC1151CSW meets high-quality standards, providing reliable performance even in harsh environmental conditions. The robust design and fabrication process of the LTC1151CSW guarantee that it will perform consistently across a wide temperature range and under various electrical stresses.

Conclusion

In summary, the LTC1151CSW from Linear Technology is a superior choice for designers and engineers who require an operational amplifier that offers zero-drift, low noise, and high precision. Its wide array of features and applications make it a versatile component in the realm of analog signal processing.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess