Linear Technology LTC1155CS8
The LTC1155CS8 is a high-side MOSFET driver designed and manufactured by Linear Technology, now part of Analog Devices. This integrated circuit is engineered to provide efficient, high-current drive with a minimal footprint, making it an ideal choice for a variety of applications including but not limited to automotive, industrial control systems, and computer power management.
Key Features
- High-Side Drive: The LTC1155CS8 is capable of driving N-channel MOSFETs in high-side configurations, which is essential for full supply voltage range operation.
- Peak Output Drive: It boasts a robust peak output drive of up to 1.5A, enabling it to handle large gate capacitances and ensuring quick switching times for the MOSFETs.
- Supply Voltage Range: The device operates on a wide supply voltage range from 4.5V to 18V, accommodating a variety of power systems and requirements.
- Logic-Level Input: It accepts logic-level inputs, making it compatible with a range of control logic circuits and microcontrollers.
- Protection Features: The LTC1155CS8 includes built-in protection features such as under-voltage lockout and automatic shutdown in the event of over-current, protecting both the driver and the MOSFET from potential damage.
- Thermal Performance: It is available in an 8-lead SOIC package, which offers good thermal performance and space efficiency on the PCB.
Applications
The versatility of the LTC1155CS8 allows it to be used in a wide array of applications. It is particularly well-suited for driving high-power and high-speed MOSFETs in load-switching applications. Other common uses include motor control, power distribution systems, and as a part of full-bridge power stages in more complex circuits.
Quality and Reliability
Linear Technology is known for its high-quality products, and the LTC1155CS8 is no exception. It is designed to meet stringent quality and reliability standards, ensuring long-term performance in demanding environments. With Linear Technology's expertise in power management integrated circuits, users can expect a reliable and efficient performance from the LTC1155CS8.