EN
  • EN
  • DE

LM201ADT

Part No LM201ADT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 25nA
Voltage - Input Offset 700μV
Operating Supply Current 1.8mA
Channel Output Current 30mA
Supply Voltage - Operating ±5 V to 22 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018672-LM201ADT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM201ADT CAD Model

Description

Product Overview: LM201ADT by STMicroelectronics

The LM201ADT is a high-performance operational amplifier (op-amp) developed by STMicroelectronics, a leader in the semiconductor industry. This precision op-amp is designed to offer a perfect balance between speed and power consumption, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Power Consumption: The LM201ADT is optimized for low power operation, which makes it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 3V to 30V, or ±1.5V to ±15V in split-supply applications, providing flexibility in various circuit designs.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1.1 MHz, the LM201ADT offers a good balance of speed and stability for feedback systems.
  • Input Offset Voltage: The op-amp features a low input offset voltage, which minimizes error in precision applications.
  • Output Short-Circuit Protection: The device includes built-in short-circuit protection, enhancing its reliability and robustness in complex electronic circuits.
  • Internal Frequency Compensation: The LM201ADT is internally frequency compensated, which simplifies the design process by eliminating the need for external components.

Applications

The versatile nature of the LM201ADT makes it suitable for an array of applications. It is commonly used in:

  • Analog circuits
  • Sensor interfaces
  • Data acquisition systems
  • Active filters
  • General feedback applications
  • Industrial control systems

Package and Quality

The LM201ADT comes in an SO-8 package, which is a small outline package that is ideal for space-constrained applications. STMicroelectronics ensures that the product meets high-quality standards and provides reliability for industrial-grade requirements.

Conclusion

In summary, the LM201ADT operational amplifier from STMicroelectronics is a versatile component that combines low power consumption with high performance. Its robust feature set and wide range of applications make it a go-to choice for engineers and designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2525 $50.5000
485+ $0.2072 $100.4920
750+ $0.2007 $150.5250
1,030+ $0.1943 $200.1290
1,335+ $0.1878 $250.7130
1,785+ $0.1684 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,558 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess