EN
  • EN
  • DE

LTC1197CMS8

Part No LTC1197CMS8
Manufacturer Linear Technology
Description 10-Bit, 500ksps ADCs in MSOP with Auto Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207221-LTC1197CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1197CMS8 CAD Model

Description

Product Overview: LTC1197CMS8

The LTC1197CMS8 is a high-performance, single-channel 10-bit analog-to-digital converter (ADC) developed by Linear Technology, a renowned name in the field of analog integrated circuits. This precision ADC is designed to offer fast conversion rates and a compact footprint, making it an ideal choice for a wide range of applications including data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Resolution: The LTC1197CMS8 boasts a 10-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: It offers a high-speed sampling rate of up to 1.5Msps (Mega samples per second), enabling real-time data processing for dynamic systems.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low supply current, making it suitable for battery-powered devices.
  • Input Range: The input range is flexible, accommodating both single-ended and differential inputs, which enhances its versatility across different signal types.
  • Interface: The device features a serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Package: Housed in an MSOP-8 package, the LTC1197CMS8 is compact and space-efficient, ideal for space-constrained applications.

Applications

The LTC1197CMS8 is well-suited for a variety of applications where precision and speed are critical. Its robust design ensures reliable performance in:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial process control
  • Communications systems

Conclusion

With its combination of high-speed, precision, and low power consumption, the LTC1197CMS8 from Linear Technology is an excellent choice for designers seeking a reliable ADC solution. Its small form factor and ease of interfacing make it a versatile component for enhancing the performance and efficiency of a wide array of electronic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess