EN
  • EN
  • DE

LTC1197IMS8

Part No LTC1197IMS8
Manufacturer Linear Technology
Description 10-Bit, 500ksps ADCs in MSOP with Auto Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207223-LTC1197IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1197IMS8 CAD Model

Description

Product Overview: LTC1197IMS8

The LTC1197IMS8 is a high-performance, single-channel 10-bit analog-to-digital converter (ADC) from Linear Technology, an Analog Devices company. This component is designed to offer rapid conversion speeds and precise digital outputs, making it an ideal choice for a variety of applications that require reliable and accurate analog-to-digital conversion.

Key Features

  • Resolution: 10-bit resolution provides a fine level of detail in the analog-to-digital conversion process, ensuring that the digital representation closely matches the original analog signal.
  • Sampling Rate: With a high-speed sampling rate, the LTC1197IMS8 can process up to 500,000 samples per second, allowing it to handle fast-changing signals with ease.
  • Low Power Consumption: The device is designed for efficiency, with a power consumption of just 35mW at the maximum sampling rate, making it suitable for battery-powered or energy-sensitive applications.
  • Input Range: The LTC1197IMS8 accepts a wide input range, accommodating various signal levels without the need for external scaling components.
  • No Missing Codes: Guaranteed to have no missing codes over temperature, the LTC1197IMS8 ensures consistent performance and reliability.
  • Interface: The ADC features a simple serial interface that can easily connect to microprocessors or DSPs, facilitating straightforward integration into system designs.
  • Package: Housed in an MSOP-8 package, the LTC1197IMS8 is compact and suitable for space-constrained applications.

Applications

The LTC1197IMS8 is versatile and can be used in a range of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Industrial control systems
  • Portable instrumentation

With its combination of high speed, precision, and low power consumption, the LTC1197IMS8 from Linear Technology stands as a robust solution for designers seeking to improve the performance and efficiency of their analog-to-digital conversion processes.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess