EN
  • EN
  • DE

LTC1262CS8

Part No LTC1262CS8
Manufacturer Linear Technology
Description 12V, 30mA Flash Memory Programming Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207271-LTC1262CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1262CS8 CAD Model

Description

The LTC1262CS8 is a robust, high voltage charge pump DC/DC converter designed by Linear Technology. This compact and efficient component is ideal for applications that require a high voltage power supply from a low voltage input, making it perfect for a variety of electronic applications.

Key Features:

  • Wide Input Voltage Range: The device can operate from a 4.5V to 5.5V input, making it suitable for use with standard 5V power supplies.
  • High Output Voltage: It can generate an output voltage of 12V, which is ideal for applications that need a higher voltage level than what is available from the input supply.
  • High Efficiency: The LTC1262CS8 employs a switched-capacitor voltage doubler design, which ensures high efficiency and minimizes power loss during conversion.
  • Low Power Operation: With a quiescent current of just 5mA, it is optimized for low power consumption, making it suitable for battery-powered devices.
  • Compact Packaging: Housed in an 8-pin SO package, the LTC1262CS8 is designed for space-constrained applications.
  • No External Diode Required: The internal circuitry eliminates the need for an external diode, simplifying design and reducing component count.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.

Applications:

The LTC1262CS8 is versatile and can be used in a variety of applications, including:

  • Flash Memory Programming
  • Operational Amplifier Power Supplies
  • Portable Instruments
  • Handheld Diagnostic Equipment
  • Telecommunications
  • Automotive

Conclusion:

With its high efficiency, low power operation, and compact size, the LTC1262CS8 from Linear Technology is an excellent choice for designers looking to integrate a high voltage supply into their systems without compromising on space or power consumption. Its reliability and ease of use make it an industry favorite for a wide range of high voltage applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 529 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess