EN
  • EN
  • DE

LTC1263IS8

Part No LTC1263IS8
Manufacturer Linear Technology
Description 12V, 60mA Flash Memory Programming Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207274-LTC1263IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1263IS8 CAD Model

Description

Product Overview: LTC1263IS8 by Linear Technology

The LTC1263IS8 is a high-performance, switch-mode power supply (SMPS) controller designed by Linear Technology, renowned for its precision and reliability in power management solutions. This compact, integrated circuit is specifically engineered to facilitate the design of efficient DC-to-DC converters, making it an ideal choice for a wide range of applications where space and power efficiency are critical.

Key Features:

  • High Efficiency: The LTC1263IS8 is optimized for high efficiency, which is essential for reducing heat generation and improving system reliability. This makes it suitable for portable and battery-powered devices where power conservation is paramount.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and enabling its use in diverse applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing design flexibility.
  • Low Shutdown Current: The device features a low shutdown current, which significantly extends battery life when the device is not in active use.
  • Compact Size: The LTC1263IS8 comes in a small 8-lead SOIC package, making it an excellent choice for space-constrained applications.

Applications:

The LTC1263IS8 is versatile and can be implemented in various applications, including but not limited to:

  • Portable electronics
  • Battery-powered devices
  • Telecommunications systems
  • Automotive power systems
  • Industrial controls

With its robust design and comprehensive feature set, the LTC1263IS8 by Linear Technology stands out as a powerful solution for designers seeking to create efficient, compact, and reliable power supply systems. Whether it's for consumer electronics or industrial equipment, this SMPS controller delivers the performance and versatility required to meet the demands of modern electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1862 $51.5586
8+ $14.1015 $112.8120
11+ $13.6609 $150.2699
16+ $13.2202 $211.5232
20+ $12.7795 $255.5900
27+ $11.4575 $309.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 422 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess