LTC1275ACSW - 12-Bit, 500ksps ADC from Linear Technology
The LTC1275ACSW from Linear Technology is a high-performance, 12-bit analog-to-digital converter (ADC) capable of sample rates up to 500 kilosamples per second (ksps). This robust ADC is designed to meet the demanding needs of a wide range of applications, including data acquisition systems, industrial automation, medical instrumentation, and telecommunications.
At the heart of the LTC1275ACSW is a 12-bit, successive approximation register (SAR) ADC, which ensures precise and fast analog-to-digital conversion. The device features a wide input range and an integrated sample-and-hold circuit, providing the flexibility necessary to handle various signal types and amplitudes. The LTC1275ACSW operates from a single 5V power supply, making it compatible with many standard digital systems and reducing the complexity of power supply design.
Key features of the LTC1275ACSW include:
- 12-bit resolution with no missing codes
- 500ksps throughput rate
- Single 5V supply operation
- Low power dissipation: 135mW
- 4.096V internal reference or external reference option
- Parallel interface for easy connection to microprocessors and DSPs
- Overrange and underrange indicators
- 28-pin SW package
The device also offers an overrange and underrange indicator, which simplifies the design of systems that need to monitor the input signal range. For designers looking for flexibility in reference voltage, the LTC1275ACSW provides the option to use an internal 4.096V reference or an external reference, which can be beneficial for applications requiring custom voltage ranges or higher precision.
With its parallel interface, the LTC1275ACSW is easy to integrate with various microprocessors and digital signal processors (DSPs), making it a versatile choice for system designers. The 28-pin SW package allows for compact PCB layouts and is suitable for space-constrained applications.
In summary, the LTC1275ACSW from Linear Technology is a reliable and efficient solution for high-speed data conversion needs. Its combination of speed, precision, and ease-of-use make it an excellent choice for designers who require an ADC that can keep pace with their high-performance applications.