EN
  • EN
  • DE

LTC1289CCN

Part No LTC1289CCN
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 3 Volt Single Chip 12-Bit Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207321-LTC1289CCN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1289CCN CAD Model

Description

LTC1289CCN - High-Performance, 12-Bit Multiplexed Sampling A/D Converter

The LTC1289CCN is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer high-speed, high-precision data conversion for a wide range of applications. With its multiplexed dual-channel input and a built-in track/hold function, this ADC is especially suitable for applications that require simultaneous and accurate measurements of multiple signals.

Key Features:

  • Resolution: The LTC1289CCN boasts a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: It has a fast conversion time of 25 microseconds, allowing for high-speed data acquisition and processing.
  • Dual-Channel Multiplexer: With an integrated two-channel multiplexer, this ADC can switch between two analog inputs, making it ideal for systems that monitor multiple sensors.
  • Track/Hold Function: The built-in track/hold function ensures that the analog input is accurately captured for precise conversion, even with fluctuating signals.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying power management in embedded systems.
  • Interface: It features a simple, parallel interface that is compatible with most microprocessors and digital systems.
  • Package: The LTC1289CCN comes in a compact 18-pin DIP package, making it easy to integrate into a variety of designs.

Applications:

The LTC1289CCN is versatile and can be used in applications such as:

  • Data acquisition systems
  • Industrial process control
  • Medical instrumentation
  • Battery-powered devices
  • Portable instrumentation

Reliability and Performance:

Linear Technology's LTC1289CCN is designed to deliver reliable performance under a broad range of operating conditions. Its robust design ensures that it maintains accuracy and stability, making it a preferred choice for critical applications where precision is paramount.

Whether you are developing a sophisticated industrial control system or a compact, battery-powered sensor interface, the LTC1289CCN provides the performance and features necessary to meet the demands of your application.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess