EN
  • EN
  • DE

LTC1290BIN

Part No LTC1290BIN
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207325-LTC1290BIN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1290BIN CAD Model

Description

The LTC1290BIN from Linear Technology is a versatile single-chip data acquisition system that integrates multiple components typically required for data acquisition into one compact IC. This highly integrated device features a multiplexer, high accuracy analog-to-digital converter (ADC), and serial interface in a single package, making it an ideal solution for applications where space and power efficiency are critical.

Key Features:

  • Integrated Multiplexer: The LTC1290BIN boasts an 8-channel single-ended or 4-channel differential input multiplexer, offering flexibility for various signal acquisition requirements.
  • High-Resolution ADC: At its core, the device includes a 12-bit successive approximation ADC with a typical conversion time of just 25 microseconds, ensuring rapid and precise data capture.
  • Serial Interface: For ease of connectivity with microcontrollers and other digital systems, the LTC1290BIN features a serial I/O port compatible with SPI and MICROWIRE protocols.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LTC1290BIN operates with a single 5V supply and features a power-down mode to further reduce power consumption when not in active use.
  • Versatile Operation: This device can operate in both single-ended and differential input modes, providing versatility for a wide range of measurement applications.
  • Software Programmable: Users can program the LTC1290BIN through the serial interface, allowing for easy integration and customization within a system.

Applications:

The LTC1290BIN is well-suited for a variety of applications, including but not limited to:

  • Industrial process control
  • Data logging systems
  • Remote sensing
  • Medical instrumentation
  • Robotics

With its robust feature set and compact form factor, the LTC1290BIN from Linear Technology is a powerful and efficient solution for your data acquisition needs, streamlining your system design and enhancing overall performance.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7483 $65.4966
4+ $26.8704 $107.4816
6+ $26.0307 $156.1842
8+ $25.1910 $201.5280
11+ $24.3513 $267.8643
14+ $21.8322 $305.6508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess