Introducing the LTC1326CMS8 Precision Triple Supply Monitor
The LTC1326CMS8 is a stellar product from Linear Technology, designed to ensure the reliability and stability of your system by monitoring multiple supply voltages. This precision triple supply monitor is an essential component for any application where power supply integrity is critical, including but not limited to computer systems, embedded processors, and industrial equipment.
Key Features
- Triple Voltage Monitoring: The LTC1326CMS8 can simultaneously monitor three supply voltages, making it highly versatile for various systems that require multiple voltage thresholds.
- Adjustable Reset Thresholds: It offers the flexibility to set precise reset thresholds for each monitored voltage, ensuring that your system operates within safe parameters.
- Low Power Consumption: With its low power requirements, this supply monitor is an energy-efficient choice, contributing to the overall power management of your system.
- Guaranteed Reset Output: The reset output is guaranteed to remain in the correct state for VCC down to 1V, providing reliable performance even during low power conditions.
- Compact MSOP Package: Housed in a compact MSOP (Mini Small Outline Package), the LTC1326CMS8 saves valuable board space without compromising on functionality.
Applications
The LTC1326CMS8 is ideal for a wide range of applications that require precise voltage monitoring and robust power management. Some of these applications include:
- Microprocessor systems
- Portable and battery-powered equipment
- Industrial control systems
- Networking and telecom infrastructure
Technical Specifications
The LTC1326CMS8 boasts impressive technical specifications that cater to stringent requirements:
- Supply voltage range: 2.7V to 5.5V
- Low supply current: 30µA typical
- Reset threshold accuracy: ±1.5%
- Operating temperature range: -40°C to +85°C
With the LTC1326CMS8, you can trust that your system will maintain optimal performance by actively monitoring the power supply conditions. Linear Technology ensures that this product is not only reliable but also provides the necessary features to safeguard your system against power-related issues.