Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207406-LTC1338IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1338IG CAD Model

Description

The LTC1338IG is a versatile integrated circuit designed by Linear Technology, now part of Analog Devices, that serves as a high-performance CMOS bidirectional transceiver for RS232 and RS485/RS422 communication protocols. This product is engineered to provide reliable data transmission in industrial, telecommunications, and networking applications, where robust communication is critical.

Key Features

  • Multiple Protocols Support: The LTC1338IG supports both RS232 and RS485/RS422 communication standards, making it a flexible solution for various applications.
  • High-Speed Operation: It is capable of handling data rates up to 120 kbps for RS232 and 2.5 Mbps for RS485/RS422, ensuring efficient data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1338IG operates with a 5V supply and features a low-power shutdown mode to conserve energy when not in active use.
  • Enhanced Protection: The device includes protection against overvoltage, ensuring the transceiver's longevity and reliability in harsh electrical environments.
  • High Impedance Receiver Input: The RS485/RS422 receiver input features a high impedance, allowing up to 32 transceivers on the bus.

Applications

The LTC1338IG is ideal for a range of applications that require robust and reliable data communication. It is commonly used in:

  • Industrial control systems
  • Network communication equipment
  • Telecommunication interfaces
  • Data acquisition systems
  • Point of Sale (POS) terminals

Product Specifications

The LTC1338IG is housed in a 28-pin SSOP package and operates over the industrial temperature range of -40°C to 85°C. With its built-in charge pump circuitry, it generates the necessary RS232 voltage levels from a single 5V supply, simplifying design and reducing external component count.

Conclusion

Overall, the LTC1338IG from Linear Technology is a reliable and efficient solution for designers looking to implement RS232 or RS485/RS422 communications in their systems. Its robust feature set, combined with protection mechanisms and support for high data rates, makes it an excellent choice for a wide array of communication applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention