Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207409-LTC1344AIG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1344AIG CAD Model

Description

Linear Technology LTC1344AIG Product Overview

The LTC1344AIG is a high-performance cable transceiver from Linear Technology, designed to facilitate robust data communication in challenging environments. This integrated circuit is part of Linear Technology's range of interface products, which are renowned for their reliability and precision. The LTC1344AIG is specifically engineered to transmit and receive data over long and potentially noisy cables, making it an ideal solution for industrial, networking, and telecommunications applications.

Key Features

  • High-Speed Interface: The device supports high data rates, ensuring efficient communication for time-sensitive applications.
  • Robust ESD Protection: With built-in electrostatic discharge protection, the LTC1344AIG is designed to withstand harsh electrical environments, enhancing its durability and lifespan.
  • Hot Swap Capability: This feature allows the device to be inserted or removed from a live backplane without causing any disruption to the system or damaging the transceiver.
  • Fail-Safe Receiver: The LTC1344AIG's receiver has a fail-safe feature that guarantees a known output if the inputs are open or shorted, thus maintaining system integrity under fault conditions.
  • Low Power Operation: The transceiver operates with a low supply current, which is beneficial for power-sensitive applications.

Applications

The LTC1344AIG's versatile design makes it suitable for a wide range of applications. It is commonly used in:

  • Industrial control systems
  • Network equipment such as routers and switches
  • Telecommunication infrastructure
  • Factory automation
  • Data acquisition systems

Quality and Reliability

Linear Technology ensures that the LTC1344AIG meets the highest quality standards. The device is available in a 28-pin SSOP package, which is RoHS compliant and designed for surface mount technology (SMT) assembly processes. The operating temperature range for the industrial grade version is from -40°C to 85°C, which allows for deployment in a variety of environmental conditions.

In summary, the LTC1344AIG from Linear Technology is a sophisticated and reliable cable transceiver, offering a combination of speed, protection, and low power consumption. Its robust design and versatile application scope make it a valuable component for any system requiring stable and efficient cable-based data transmission.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.6411 $70.6411
3+ $57.9620 $173.8860
4+ $56.1506 $224.6024
5+ $54.3394 $271.6970
7+ $52.5281 $367.6967
9+ $47.0940 $423.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 96 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention