EN
  • EN
  • DE
  • IT

LTC1345CSW

Part No LTC1345CSW
Manufacturer Linear Technology
Description Single Supply V.35 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207413-LTC1345CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1345CSW CAD Model

Description

Linear Technology LTC1345CSW Product Overview

The LTC1345CSW from Linear Technology is a versatile and robust transceiver designed for RS232 communication. This integrated circuit (IC) is engineered to provide reliable serial data transfer with enhanced electrostatic discharge (ESD) protection, making it suitable for a wide range of applications where data integrity and durability are crucial.

Key Features

  • Interface: The device supports RS232 communication protocol, which is widely used for serial data exchange between computers and peripheral devices.
  • High ESD Protection: The LTC1345CSW offers an impressive ESD protection level, safeguarding the IC against electrostatic discharges that can cause damage to electronic components.
  • Low Power Consumption: It is designed for low power operation, which makes it ideal for battery-powered and portable applications where power efficiency is a priority.
  • Flexible Supply Voltage: The transceiver operates over a wide range of supply voltages, accommodating various system designs and requirements.
  • Automatic Power-Down: It features an automatic power-down function that reduces power consumption when the transceiver is not in use, further extending battery life in portable devices.

Applications

The LTC1345CSW is suitable for a variety of applications, including:

  • Data communication in industrial environments
  • Portable computing devices
  • Networking equipment
  • Point of sale systems
  • Medical equipment requiring reliable data transfer

Package and Quality

The LTC1345CSW comes in a SW package, known for its compact size and reliability. Linear Technology ensures high-quality standards, making this product a reliable choice for designers and engineers looking to incorporate a dependable RS232 transceiver into their systems.

Conclusion

In summary, the LTC1345CSW from Linear Technology is a high-performance RS232 transceiver that offers exceptional ESD protection, low power consumption, and a wide supply voltage range. Its automatic power-down feature and robust design make it an excellent choice for applications that demand efficiency and reliability. Whether used in industrial settings, portable devices, or communication systems, the LTC1345CSW delivers consistent performance and protection for your serial data communication needs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4392 $65.7568
10+ $13.4886 $134.8860
15+ $13.0672 $196.0080
21+ $12.6456 $265.5576
27+ $12.2241 $330.0507
36+ $10.9595 $394.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess