EN
  • EN
  • DE
  • IT

LTC1383CS

Part No LTC1383CS
Manufacturer Linear Technology
Description 5V Low Power RS232 Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207434-LTC1383CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Power Management
Ultra Librarian 3D Model Ultra Librarian LTC1383CS CAD Model

Description

The LTC1383CS is a high-performance RS232 transceiver from Linear Technology, designed to facilitate serial communication in a wide array of applications. This integrated circuit offers a compact and efficient solution for converting TTL or CMOS logic levels to RS232 and vice versa, making it an ideal choice for data transmission in portable or space-constrained devices.

Key Features:

  • Integrated Charge Pump: The LTC1383CS features an on-chip charge pump that generates the necessary RS232 voltage levels from a single 3V to 5.5V supply, eliminating the need for external dual power supplies.
  • Low Power Consumption: Optimized for power-sensitive applications, this transceiver operates with low power consumption, making it suitable for battery-operated devices.
  • High Data Rate: Capable of supporting data rates up to 120kbps, the LTC1383CS ensures efficient data transfer for a variety of communication protocols.
  • Driver/Receiver Channels: It includes two driver and two receiver channels, providing the flexibility to handle full-duplex data communication.
  • ESD Protection: The device is equipped with Electrostatic Discharge (ESD) protection circuitry, safeguarding it against damage from static electricity.
  • Small Footprint: Housed in a compact 16-pin narrow SOIC package, the LTC1383CS saves valuable board space.

Applications:

The LTC1383CS is versatile and can be used in various applications, including:

  • Portable Computing Devices
  • GPS Systems
  • Data Acquisition Systems
  • Point-of-Sale Terminals
  • Battery-Powered Equipment
  • Industrial Control Systems

In summary, the LTC1383CS from Linear Technology is a robust RS232 transceiver that offers a combination of high data rate, low power consumption, and integrated charge pump technology, all packed into a small form factor. Its versatility and protective features make it a reliable choice for developers looking to implement RS232 communication in their designs.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0510 $56.3570
15+ $7.5317 $112.9755
24+ $7.2719 $174.5256
34+ $6.7525 $229.5850
44+ $6.4928 $285.6832
54+ $6.2331 $336.5874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 727 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess