Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207453-LTC1391IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1391IGN CAD Model

Description

Introducing the LTC1391IGN Multiplexer from Linear Technology

The LTC1391IGN is a high-performance, 8-channel, CMOS analog multiplexer with a serial digital interface from Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This versatile multiplexer is designed to simplify the task of routing multiple analog signals to a single analog-to-digital converter (ADC) or other analog processing elements in complex systems.

The LTC1391IGN operates from a single 5V supply and features a low ON resistance of 100 ohms, ensuring minimal signal attenuation and preserving signal integrity. This makes it an excellent choice for precision data acquisition systems, test equipment, and process control applications where maintaining the quality of the analog signal is critical.

One of the standout features of the LTC1391IGN is its serial digital interface, which uses a three-wire SPI-compatible protocol. This digital interface allows users to select any one of the eight available channels using a simple serial command, greatly reducing the complexity and the number of wires needed to control the device. The serial interface also includes a chainable feature that allows multiple LTC1391IGN devices to be controlled in series, further streamlining system design and conserving valuable board space.

The LTC1391IGN is housed in a narrow 16-pin SSOP package, which is highly beneficial for space-constrained applications. Its temperature range of -40°C to 85°C ensures reliable operation in a wide variety of environments, making it suitable for both commercial and industrial applications.

Linear Technology's LTC1391IGN also includes an internal break-before-make switching mechanism that prevents momentary shorting of channels during switching. This feature, along with its low power consumption and high ESD tolerance, makes it a robust and reliable solution for multiplexing analog signals.

In summary, the LTC1391IGN from Linear Technology is a versatile and efficient solution for designers looking to manage multiple analog inputs with minimal signal loss and maximum design flexibility. Its integration of advanced features in a compact package makes it an ideal choice for a wide range of applications requiring high-performance analog signal routing.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention