EN
  • EN
  • DE
  • IT

LTC1386IS

Part No LTC1386IS
Manufacturer Linear Technology
Description 3.3V Low Power EIA/TIA562 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207444-LTC1386IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1386IS CAD Model

Description

LTC1386IS: RS232 Transceiver from Linear Technology

The LTC1386IS is a robust RS232 transceiver component designed by Linear Technology, now part of Analog Devices, which specializes in high-performance analog integrated circuits. This particular product is engineered to provide reliable bidirectional communication in applications that require a serial communication interface following the RS232 protocol.

Key Features

  • Interface Type: The LTC1386IS is designed for RS232 communication, which is widely used for serial data exchange between computers and peripheral devices.
  • Number of Drivers/Receivers: It offers 3 drivers and 5 receivers, allowing multiple data lines to be managed concurrently, making it versatile for various communication needs.
  • Supply Voltage: This transceiver operates from a single 5V supply, which is ideal for systems that require low power consumption.
  • Operating Temperature: The device is specified for operation from -40°C to 85°C, which ensures reliable performance in a broad range of environmental conditions.
  • Package/Case: It comes in a 16-SOIC (0.154", 3.90mm Width) package, which is suitable for surface mount technology (SMT) and fits well in compact circuit designs.

Advantages

The LTC1386IS is designed with the needs of modern communication systems in mind. It features low power shutdown modes, which are critical for battery-powered or power-sensitive systems. The transceiver's receivers can remain active in a low power mode, allowing for the monitoring of incoming data while conserving power.

Moreover, the device's ESD protection exceeds 3kV, providing robust protection against electrostatic discharges, which is crucial for maintaining the integrity of the communication system in challenging environments.

Applications

The LTC1386IS is suitable for a wide range of applications that require RS232 communication. These include but are not limited to:

  • Portable or battery-powered electronics
  • Point-of-sale (POS) systems
  • Data acquisition systems
  • Industrial control and automation
  • Network routers and switches

With its combination of performance, reliability, and versatility, the LTC1386IS from Linear Technology is an excellent choice for designers looking to implement RS232 communication in their systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $31.5315 $94.5945
5+ $25.8720 $129.3600
8+ $25.0635 $200.5080
11+ $24.2551 $266.8061
14+ $23.4465 $328.2510
19+ $21.0211 $399.4009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 752 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess