The LTC1387IG is a versatile and high-performance single-chip transceiver from Linear Technology, designed to cater to the demanding needs of multipoint data transmission systems. This robust component is a perfect fit for applications requiring a reliable interface for RS485/RS422 networks, offering the convenience of a 3-state differential line driver and differential input receivers.
Key Features
- Interface Flexibility: The LTC1387IG is capable of both RS485 and RS422 communication, making it a flexible solution for various industrial and commercial communication systems.
- High-Speed Operation: With a data rate of up to 2.5Mbps, this transceiver is well-suited for high-speed data transmission, ensuring swift and efficient communication.
- Enhanced Protection: It includes integrated protection features such as thermal shutdown and short-circuit protection, providing a reliable safeguard against potential damage due to overheating or wiring faults.
- Low Power Consumption: The device operates with a low supply current, making it an energy-efficient choice for power-sensitive applications.
- Wide Operating Temperature Range: The LTC1387IG is designed to perform reliably in a broad temperature range from -40°C to 85°C, ensuring consistent operation in harsh environmental conditions.
Applications
The LTC1387IG is ideal for a variety of applications that require robust and reliable data communication, such as:
- Industrial Control Systems
- Networked Security Systems
- Building Automation
- Factory Automation
- Data Collection Devices
Quality and Reliability
Linear Technology is renowned for its commitment to quality, and the LTC1387IG is no exception. Manufactured with precision and designed for longevity, this transceiver is a testament to the brand's reputation for producing high-quality electronic components that meet the stringent requirements of the industry.
Product Specifications
Parameter
Value
Data Rate
Up to 2.5Mbps
Operating Temperature
-40°C to 85°C
Supply Current
Low
Package
SSOP-16