EN
  • EN
  • DE

LTC1405IGN#TR

Part No LTC1405IGN#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0248+
Reference case SSOP28
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 732147-LTC1405IGN#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1405IGN#TR CAD Model

Description

Linear Technology LTC1405IGN#TR - 12-bit, 105ksps ADC

The LTC1405IGN#TR is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by Linear Technology, a brand renowned for precision and quality in the field of analog integrated circuits. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require precise digital representation of analog signals.

With a sampling rate of up to 105 kilosamples per second (ksps), the LTC1405IGN#TR ensures that rapidly changing signals are captured with high fidelity. This makes it suitable for use in data acquisition systems, medical instrumentation, industrial process control, and other applications where speed and accuracy are of utmost importance.

One of the key features of this ADC is its single 5V supply operation, which simplifies power supply design and reduces system power requirements. Additionally, the LTC1405IGN#TR includes a shutdown mode that reduces power consumption when the ADC is not in active use, further enhancing its suitability for power-sensitive applications.

The LTC1405IGN#TR comes in a narrow 16-pin SSOP package, which is designed to occupy minimal board space without sacrificing performance. This compact form factor is beneficial for designs where space is at a premium, such as portable devices and compact industrial equipment.

Other notable features of the LTC1405IGN#TR include its no missing codes over temperature specification, providing reliable performance across a wide range of operating conditions. The device also features an internal reference, although an external reference can be used for applications requiring higher precision. The ADC's digital output is available in both straight binary and two's complement formats, providing flexibility in interfacing with a variety of digital systems.

Overall, the LTC1405IGN#TR from Linear Technology is a robust and reliable ADC solution that offers a compelling combination of speed, precision, and compactness. It is an excellent choice for designers looking to enhance the performance of their digital systems with high-quality analog-to-digital conversion.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4124 $51.2992
20+ $5.2614 $105.2280
30+ $5.0970 $152.9100
41+ $4.9326 $202.2366
53+ $4.7682 $252.7146
71+ $4.2749 $303.5179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,119 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess