Products specifications Report Issue?

Win Source Part Number 1167643-EP2C8F256I7N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP2C8F256I7N CAD Model

Description

The EP2C8F256I7N is an FPGA (Field-Programmable Gate Array) belonging to the Cyclone II family manufactured by Intel (formerly Altera). It offers a cost-effective and power-efficient solution for implementing custom digital logic. FPGAs provide a reprogrammable hardware platform that allows designers to create application-specific circuits.

Applications

  • Embedded Control Systems: Motor control, sensor interfacing, and industrial automation.
  • Image and Video Processing: Video encoding, decoding, and image enhancement.
  • Communication Systems: Wireless transceivers, network interfaces, and signal processing.
  • Test and Measurement Equipment: Logic analyzers, signal generators, and data acquisition systems.
  • Consumer Electronics: Gaming consoles, digital audio players, and set-top boxes.

Features

  • Low Power Consumption: Designed for energy-efficient operation.
  • Cost-Effective: Provides a competitive price point for various applications.
  • Embedded Memory: Includes on-chip memory blocks for data storage.
  • DSP Blocks: Features dedicated digital signal processing (DSP) blocks.
  • Flexible I/O: Supports a wide range of I/O standards and interfaces.
  • Reprogrammable: Allows for in-system reconfiguration and updates.

Benefits

  • Custom Logic Implementation: Enables the creation of custom digital circuits tailored to specific application needs.
  • Reduced Development Time: Accelerates the design process with its reprogrammable nature.
  • Lower System Cost: Provides a cost-effective solution compared to ASICs.
  • Power Efficiency: Minimizes power consumption, extending battery life in portable devices.

Additional Details

The EP2C8F256I7N contains approximately 8,000 logic elements (LEs), several kilobytes of embedded memory, and numerous I/O pins. The F256 indicates the package type, typically a fine-pitch ball grid array (FBGA) with 256 pins. The I7 signifies the temperature and speed grade of the device (industrial temperature range). The N usually means a lead-free package. Cyclone II devices include features like phase-locked loops (PLLs) for clock management and support various I/O standards, including LVDS, HSTL, and SSTL. Designers utilize Intel's Quartus Prime software for developing, simulating, and programming these FPGAs.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 44POS 0.079 GOLD PCB / 44 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
ECAD model for ESQT-122-02-F-D-638
Renesas Electronics America
32-BIT Otprom 28.7 Mhz Risc Microcontroller PQFP144
Need more? Email Us
ECAD model for HD6477043F28V
Hitachi, Ltd
Need more? Email Us
ECAD model for HA17824
Intel
Need more? Email Us
ECAD model for EP1800JMB
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
ECAD model for FN9244SR-8-06
Broadcom Limited
OPTOISO 1.5KV GATE DRVR 8SMDGW / 2.5A Gate Driver Optical Coupling 1500VDC 1 Channel 8-SMD Gull Wing
Lowest to $239.3264
ECAD model for HCPL-5120-300
Elantec
Need more? Email Us
ECAD model for EL2227ES
LEM
new, original packaged
Lowest to $12.0029
ECAD model for HAS100-S/SP50
Broadcom Limited
OPTOISO 1.5KV 2CH OPEN COLL 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for HCPL-563K

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention