EN
  • EN
  • DE

GAL16V8Q-25JC/4

Part No GAL16V8Q-25JC/4
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1217498-GAL16V8Q-25JC/4
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL16V8Q-25JC/4 CAD Model

Description

The GAL16V8Q-25JC/4 is a high-performance, low-power CMOS Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. It is a versatile programmable logic device (PLD) that can be configured to implement a wide variety of logic functions. This device offers improved performance and lower power consumption compared to earlier generation PLDs.

Applications

  • Address decoding
  • Glue logic
  • State machine implementation
  • Peripheral control
  • Custom logic functions

Features

  • Programmable logic array
  • Electrically Erasable (E2) technology
  • Low power CMOS
  • Propagation delay: 25ns
  • Output Logic Macrocell (OLMC)
  • 16 inputs and 8 outputs
  • JEDEC standard programming

Benefits

  • Flexibility to implement various logic functions
  • Reprogrammable for design changes and updates
  • Lower power consumption reduces heat dissipation
  • Fast propagation delay for high-speed operation
  • Simplified design process using standard programming tools
  • Reduced component count and board space

Additional Details

The GAL16V8Q-25JC/4 is based on electrically erasable CMOS (E2CMOS) technology, allowing for easy programming and reprogramming. The Output Logic Macrocell (OLMC) provides flexibility in configuring each output as either combinational or registered. This feature makes the GAL16V8Q suitable for a wide range of applications. The device is programmed using standard JEDEC files and can be programmed with commonly available PLD programmers. Its low power consumption is especially beneficial in battery-powered devices and other power-sensitive applications. The 25ns propagation delay ensures that the device can operate at high speeds, making it suitable for demanding applications. The GAL16V8Q-25JC/4 is a cost-effective and versatile solution for implementing custom logic functions in a variety of electronic systems. Consult the datasheet for detailed timing diagrams, electrical characteristics, and programming information before integrating it into a design. Proper handling procedures should be followed to prevent electrostatic discharge (ESD) damage. The device's re-programmability allows for easy prototyping and debugging, significantly reducing development time. The GAL16V8Q is a popular choice for replacing discrete logic components, simplifying designs and reducing board space. It's a mature and well-supported device with a large user community.

You May Also Be Interested in

TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Rochester Electronics
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess