EN
  • EN
  • DE

SR1PAAU

Part No SR1PAAU
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6UDFN / Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Reset Timer
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-UDFN
Supplier Device Package 6-UDFN (1.45x1)
Base Product Number SR1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-14621-2,-497-14621-1,497-14621-6,497-14621-2,-497-14621-6,497-14621-1
Standard Package 3,000
Win Source Part Number 1321909-SR1PAAU
Ultra Librarian 3D Model Ultra Librarian SR1PAAU CAD Model

Description

The SR1PAAU is an advanced semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to meet the rigorous demands of modern electronic applications, providing both reliability and performance.

Key Features

  • High Efficiency: The SR1PAAU is engineered to deliver high-efficiency power conversion, which is crucial for energy-saving applications and for devices that require long battery life.
  • Durability: Built to withstand harsh conditions, the SR1PAAU maintains its performance over a wide range of temperatures and stress factors, making it suitable for industrial and automotive applications.
  • Compact Design: Its small form factor enables integration into space-constrained designs, allowing for more compact and innovative end-products.
  • Low Power Consumption: The device is optimized for low power consumption, which is essential for portable and wearable technology where power management is critical.

Applications

The versatility of the SR1PAAU makes it ideal for a wide array of applications. It is particularly well-suited for:

  • Power management modules
  • Portable and battery-powered devices
  • Energy-efficient and green technology implementations
  • Automotive electronics
  • Industrial control systems

Technical Specifications

STMicroelectronics has equipped the SR1PAAU with state-of-the-art technical specifications that ensure optimal performance for demanding applications. Customers can expect a robust set of features that cater to modern electronic design requirements.

Quality and Support

STMicroelectronics is committed to the highest standards of quality, and the SR1PAAU is no exception. Customers can rely on comprehensive technical support and resources to assist in the integration of this product into their designs. With STMicroelectronics' reputation for excellence, the SR1PAAU is a product that engineers and designers can trust for their most critical projects.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2483 $51.7109
55+ $1.8447 $101.4585
84+ $1.7871 $150.1164
116+ $1.7294 $200.6104
150+ $1.6718 $250.7700
201+ $1.4989 $301.2789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess