EN
  • EN
  • DE

LTC1406CGN

Part No LTC1406CGN
Manufacturer Linear Technology
Description Low Power, 8-Bit, 20Msps, Sampling A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207474-LTC1406CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1406CGN CAD Model

Description

Overview of LTC1406CGN

The LTC1406CGN is a high-performance, 12-bit, 3Msps Analog-to-Digital Converter (ADC) designed by Linear Technology, now part of Analog Devices. This device is engineered to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications that require rapid and precise data conversion. The LTC1406CGN is housed in a compact 16-pin SSOP package and operates over the industrial temperature range.

Key Features

  • High-Speed Performance: With a sampling rate of up to 3 million samples per second, the LTC1406CGN can handle high-speed signal processing tasks with ease.
  • 12-Bit Resolution: This ADC offers a 12-bit resolution, ensuring fine detail in the digital representation of the analog input signal.
  • No Missing Codes: The device guarantees no missing codes over temperature, which translates to reliable and consistent performance.
  • Single 5V Supply: It operates on a single 5V supply, simplifying power supply design and reducing system complexity.
  • Low Power Consumption: The LTC1406CGN is designed for low power operation, making it suitable for battery-powered and portable applications.
  • Flexible Input Ranges: It offers two input ranges: 0V to 2.5V and 0V to 5V, providing versatility to accommodate various signal levels.
  • Shutdown Mode: An optional shutdown mode helps conserve power when the ADC is not in active use.

Applications

With its high-speed and precision characteristics, the LTC1406CGN is well-suited for a wide array of applications, such as:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Communications Systems
  • Digital Oscilloscopes
  • Instrumentation

Reliability and Quality

The LTC1406CGN is manufactured with Linear Technology's rigorous quality standards, ensuring high reliability and performance consistency. The device's robust design and industrial temperature range operation make it a trustworthy choice for critical and demanding applications.

For engineers and designers looking for a fast, accurate, and reliable ADC solution, the LTC1406CGN from Linear Technology stands out as a top contender that can meet and exceed the requirements of the most challenging systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2950 $58.3600
20+ $5.9852 $119.7040
30+ $5.7981 $173.9430
42+ $5.6110 $235.6620
54+ $5.4239 $292.8906
72+ $4.8637 $350.1864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess