EN
  • EN
  • DE

LTC1409CG

Part No LTC1409CG
Manufacturer Linear Technology
Description 12-Bit, 800ksps Sampling A/D Converter with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207484-LTC1409CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1409CG CAD Model

Description

The LTC1409CG is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Linear Technology, offering a fast sampling rate of up to 200 kilo-samples per second (ksps). This versatile ADC is a perfect solution for a wide range of applications that require high-speed data acquisition, such as medical instrumentation, industrial process control, and telecommunications monitoring.

Key Features

  • 12-Bit Resolution: This ADC provides a high degree of precision with a 12-bit resolution, ensuring accurate representation of the input signal.
  • 200ksps Sampling Rate: The LTC1409CG is capable of converting analog signals to digital at a rate of 200,000 samples per second, making it suitable for high-speed applications.
  • Single 5V Supply: It operates on a single 5V power supply, simplifying the power design for systems.
  • Low Power Consumption: The device is designed for power-sensitive applications, featuring a low power consumption that minimizes the impact on system resources.
  • No Pipeline Delay: The ADC offers no pipeline delay, which is critical for real-time processing and control systems.
  • Software Configurable: Users can configure the input range and other parameters through software, providing flexibility and ease of use.
  • Shutdown Mode: An optional shutdown mode helps to further reduce power consumption when the ADC is not in active use.

Applications

  • Medical Instrumentation
  • Industrial Process Control
  • Telecommunications Monitoring
  • Data Acquisition Systems

The LTC1409CG is available in a 28-lead SSOP package and offers a robust design that ensures reliable performance even in harsh environments. Its combination of speed, precision, and low power consumption makes it an ideal choice for designers looking to implement high-speed data acquisition in their systems without compromising on quality or efficiency.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess