EN
  • EN
  • DE

LTC1412IG

Part No LTC1412IG
Manufacturer Linear Technology
Description 12-Bit, 3Msps, Sampling A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207493-LTC1412IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1412IG CAD Model

Description

The LTC1412IG is a high-performance, low-power 12-bit, 2.8Msps analog-to-digital converter (ADC) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This ADC is specifically engineered to meet the rigorous demands of high-speed signal processing in a variety of applications such as medical imaging, digital communications, and industrial instrumentation.

Key Features

  • High-Speed Performance: With a sampling rate of up to 2.8 million samples per second (Msps), the LTC1412IG is capable of converting analog signals to digital data with exceptional speed, making it ideal for applications that require real-time data acquisition.
  • 12-Bit Resolution: The device provides 12-bit resolution, ensuring high-fidelity signal representation and precise digital output, essential for applications where accuracy is paramount.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC1412IG maintains low power consumption, which is critical for portable and battery-powered devices.
  • Single 5V Supply: The ADC operates on a single 5V supply, simplifying the power supply design and reducing the overall system complexity.
  • Industrial Temperature Range: The LTC1412IG is designed to operate reliably within an industrial temperature range of -40°C to 85°C, ensuring stable performance in harsh environments.
  • Flexible Input Range: It features a flexible input range that includes both single-ended and differential inputs, providing versatility in interfacing with various signal sources.

Applications

The LTC1412IG is suitable for a wide range of applications, including:

  • Medical Imaging Systems
  • Digital Communication Systems
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation

Package and Reliability

Encased in a robust 28-pin SSOP (Shrink Small Outline Package), the LTC1412IG is designed for space-constrained applications. Furthermore, its design and manufacturing adhere to Linear Technology's stringent quality standards, ensuring high reliability and performance consistency across various conditions.

Conclusion

Overall, the LTC1412IG from Linear Technology is a versatile, high-speed ADC that offers a perfect blend of speed, precision, and power efficiency, making it an excellent choice for engineers and designers looking to integrate a reliable ADC into their high-performance systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6365 $53.2730
5+ $21.8556 $109.2780
8+ $21.1726 $169.3808
10+ $20.4896 $204.8960
13+ $19.8066 $257.4858
17+ $17.7577 $301.8809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess