EN
  • EN
  • DE

LTC1418IG

Part No LTC1418IG
Manufacturer Linear Technology
Description Low Power, 14-Bit, 200ksps ADC with Serial and Parallel I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207507-LTC1418IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1418IG CAD Model

Description

Overview of LTC1418IG Product

The LTC1418IG is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This precision ADC is well-suited for a wide range of applications that require accurate and fast data acquisition, such as medical instrumentation, industrial process control, and data communication systems.

Key Features

  • Resolution: The LTC1418IG offers a 14-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a maximum sampling rate of 400ksps (kilo-samples per second), it is capable of handling high-speed signals without significant latency.
  • Input Range: The device features a flexible input range, including both single-ended and differential inputs, which enhances its adaptability to various signal types.
  • Low Power Consumption: It is designed for efficient power usage, which is critical for battery-powered and portable applications.
  • No Missing Codes: The LTC1418IG guarantees no missing codes over temperature, ensuring reliable performance in various environmental conditions.
  • Interface: It includes a parallel interface for easy connection to microcontrollers and digital signal processors.
  • Package: The product is available in a 28-lead SSOP package, which is suitable for space-constrained applications.

Performance and Reliability

The LTC1418IG is designed to deliver high accuracy and stability. Its robust architecture ensures that the conversion process maintains integrity, even in the presence of noise and temperature variations. The device also features an automatic sleep mode to reduce power consumption when not actively converting, further extending its applicability in power-sensitive designs.

Applications

With its high resolution and fast sampling rate, the LTC1418IG is an ideal choice for precision data acquisition tasks. It is commonly used in:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Automation and Process Control
  • High-speed Data Acquisition Systems

Overall, the LTC1418IG from Linear Technology is a reliable and versatile ADC solution that provides engineers with the accuracy and speed required for demanding applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess