EN
  • EN
  • DE

LTC1419AIG

Part No LTC1419AIG
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC SAR 800ksps 14-bit Parallel 28-Pin SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Dual Supply Voltage 5 V
Integral Nonlinearity (INL) 1.25 LSB
Interface Parallel
Lead Free Contains Lead
Max Dual Supply Voltage 5.25 V
Max Operating Temperature 85 °C
Max Power Dissipation 240 mW
Min Dual Supply Voltage 4.75 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Bits 14
Number of Converters 1
Number of Elements 1
Number of Pins 28
Packaging Bulk
Polarity Bipolar
Power Dissipation 240 mW
Resolution 1.75 B
RoHS Compliant
Sampling Rate 800 ksps
Schedule B 8542390000
Supply Type Dual
Win Source Part Number 1227331-LTC1419AIG
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1419AIG CAD Model

Description

LTC1419AIG Product Overview

The LTC1419AIG is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) produced by Linear Technology, a company known for its expertise in designing robust and reliable integrated circuits for various applications. This ADC is designed to deliver precision and speed, making it an ideal choice for demanding applications that require accurate data acquisition and processing.

Key Features

  • Resolution: The LTC1419AIG offers a 14-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 500ksps (kilo samples per second), this ADC can handle high-speed signal processing, suitable for applications like medical imaging, industrial automation, and data acquisition systems.
  • Low Power Consumption: It is designed for power-sensitive applications, as it consumes only 175mW at the full 500ksps rate, which can be reduced further by lowering the sampling rate.
  • No Missing Codes: Guaranteed over temperature, the LTC1419AIG ensures that all output codes are within the specified resolution, providing reliable and consistent performance.
  • Input Range: The ADC features a ±10V input range, making it flexible for various signal types without the need for additional signal conditioning.
  • Interface: The device includes a user-friendly SPI/MICROWIRE compatible 3-wire serial interface, simplifying connections to microcontrollers or digital signal processors.

Package and Reliability

The LTC1419AIG is encapsulated in a 28-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while ensuring adequate thermal performance. The device operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in a wide range of environments.

Applications

With its high accuracy and speed, the LTC1419AIG is well-suited for a variety of applications, including:

  • Data acquisition systems
  • Process control and industrial automation
  • Medical imaging
  • Instrumentation
  • High-speed systems requiring dynamic range and fidelity

In summary, the LTC1419AIG from Linear Technology is a versatile and reliable ADC that offers high resolution, fast sampling rates, and low power consumption, making it an excellent choice for precision data acquisition in industrial, medical, and instrumentation applications.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess