EN
  • EN
  • DE

LTC1420CGN

Part No LTC1420CGN
Manufacturer Linear Technology
Description 12-Bit, 10Msps, Sampling ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207511-LTC1420CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1420CGN CAD Model

Description

The LTC1420CGN is a high-performance, low-power 12-bit, 20Msps analog-to-digital converter (ADC) designed by Linear Technology. This advanced ADC is engineered to meet the demanding needs of a wide range of applications, including telecommunications, imaging systems, and digital signal processing. Its robust feature set and impressive speed-to-power ratio make it an ideal choice for designers looking to enhance the performance of their systems without compromising on power efficiency.

Key Features

  • Resolution: 12-bit resolution provides fine detail in signal conversion, ensuring that even subtle variations in the input signal are accurately captured.
  • Sampling Rate: With a fast sampling rate of 20Msps (mega samples per second), the LTC1420CGN is capable of handling high-speed signals, making it suitable for high-bandwidth applications.
  • Power Efficiency: Designed with power-sensitive applications in mind, it offers a low power dissipation, allowing for cooler operation and reduced energy consumption.
  • Input Range: The ADC supports a flexible input range, accommodating a variety of signal amplitudes for versatile application use.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across a range of operating conditions.
  • Package: The LTC1420CGN comes in a compact 28-pin SSOP package, which is suitable for space-constrained applications.

Applications

The LTC1420CGN is well-suited for a variety of applications, including:

  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Medical imaging equipment
  • Radar and satellite communication systems
  • Professional video equipment

Performance and Quality

Linear Technology is known for its commitment to quality and performance, and the LTC1420CGN is no exception. It delivers consistent and reliable performance, a hallmark of Linear Technology's product line. Engineers and designers can trust this ADC to deliver the precision and speed required for their high-performance applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3126 $240.6252
3+ $116.3020 $348.9060
4+ $104.2709 $417.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess