Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207517-LTC1422I
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1422I CAD Model

Description

The LTC1422I is a sophisticated hot swap controller designed by Linear Technology, engineered to enable safe insertion and removal of printed circuit boards from a live backplane. This integrated circuit (IC) is particularly suitable for high-availability systems where continuous operation is critical, and maintenance or upgrades need to be performed without system shutdown.

Key Features

  • Safe Board Insertion and Removal: The LTC1422I ensures that electronic boards can be inserted into a live backplane without causing glitches or short circuits that could disrupt system operation.
  • Adjustable Current Limit: It provides an adjustable current limit feature, which can be set via an external resistor. This allows for precise control over the maximum amount of current supplied to the board during insertion.
  • Overcurrent Protection: The device includes a fast-acting overcurrent protection mechanism that helps protect both the backplane and the board from damage due to excessive current draw.
  • High Voltage Operation: The LTC1422I is capable of operating at high voltages, making it suitable for systems that require higher power levels.
  • Temperature Range: The 'I' version of the LTC1422 indicates that it is designed for industrial applications, with an operating temperature range that typically spans from -40°C to +85°C.

Applications

The LTC1422I hot swap controller is widely used in a variety of applications that require reliable and uninterrupted service. These include:

  • Server and Storage Systems
  • Telecommunications Equipment
  • Network Routers and Switches
  • Industrial Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1422I is no exception. With its robust design and stringent quality control processes, this hot swap controller is built to meet the demanding requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8950 $68.5300
33+ $4.0167 $132.5511
50+ $3.8911 $194.5550
69+ $3.7657 $259.8333
89+ $3.6402 $323.9778
119+ $3.2638 $388.3922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,900 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention