EN
  • EN
  • DE

LTC1433CGN

Part No LTC1433CGN
Manufacturer Linear Technology
Description 450mA, Low Noise Current Mode Step-Down DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207529-LTC1433CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1433CGN CAD Model

Description

Linear Technology LTC1433CGN: Precision Current Source

The LTC1433CGN is a sophisticated integrated circuit from Linear Technology, designed to function as a precision programmable current source. This component is well-suited for a variety of applications that demand accurate and stable current control, including battery chargers, current mode control loops, and precision current sinks.

Encased in a 16-pin SSOP package, the LTC1433CGN is compact and offers a high level of integration, making it an excellent choice for space-constrained applications. Its design is centered around providing a stable and precise current output, with minimal external components required for operation.

Key Features

  • Programmable Output: The output current of the LTC1433CGN can be programmed with a single external resistor, providing flexibility and ease of use for various design requirements.
  • High Accuracy: This device boasts a high level of accuracy, ensuring that the current output remains consistent and reliable over a range of conditions.
  • Low Temperature Coefficient: With a low temperature coefficient, the LTC1433CGN maintains its performance even under varying temperature conditions, making it suitable for temperature-sensitive applications.
  • Wide Input Voltage Range: The LTC1433CGN operates over a wide input voltage range, accommodating a variety of power supplies and ensuring versatility across different system designs.
  • Thermal Protection: The device includes thermal protection features that safeguard it against overheating, contributing to the reliability and longevity of the product.

Applications

  • Battery Charging Systems
  • Current Mode Control Loops
  • Programmable Current Sinks
  • Test and Measurement Equipment
  • Process Control Systems

The LTC1433CGN from Linear Technology is a robust and precise current source solution that provides designers with the performance and reliability required for demanding applications. Its programmable nature, combined with high accuracy and thermal protection, makes it a versatile component that can be tailored to a wide range of industrial and commercial products.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess