Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207534-LTC1435AIG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1435AIG CAD Model

Description

Linear Technology LTC1435AIG Product Overview

The LTC1435AIG is a robust and high-performance step-down switching regulator IC designed by Linear Technology, a brand of Analog Devices. This advanced power management component is engineered to deliver efficient voltage regulation with a compact footprint, making it an ideal choice for a wide range of applications, including portable devices, telecommunications, and industrial systems.

Key Features and Benefits

  • High Efficiency: The LTC1435AIG offers a high efficiency of up to 95%, minimizing power loss and heat generation, which is crucial for battery-powered and thermally sensitive applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN (input voltage) with an external resistor divider, providing flexibility to power various loads.
  • Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 30V, accommodating a broad spectrum of power sources.
  • High Switching Frequency: With a switching frequency of up to 500kHz, the LTC1435AIG allows for the use of small, low-cost capacitors and inductors, reducing overall solution size.
  • Burst Mode® Operation: This feature ensures high efficiency at low output currents, extending battery life in portable applications.
  • Stable with Ceramic Capacitors: The LTC1435AIG is stable with ceramic output capacitors, which offers improved performance, reliability, and reduced board space.
  • Thermal Protection: The integrated thermal shutdown feature protects the IC from overheating, enhancing system reliability.

Package and Reliability

The LTC1435AIG is offered in a 28-lead SSOP package, which is designed to meet the requirements for space-constrained applications. The package is also characterized by its robustness and ability to withstand harsh environments, making it suitable for industrial-grade applications.

Applications

This versatile switching regulator is well-suited for a variety of applications, including but not limited to:

  • Portable Electronics
  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems

In summary, the LTC1435AIG from Linear Technology is a high-performance step-down switching regulator that offers a compelling blend of efficiency, flexibility, and compact design, making it an excellent choice for designers looking to optimize their power management solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention