Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207538-LTC1435IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1435IS CAD Model

Description

The LTC1435IS is a robust and highly efficient synchronous step-down switching regulator designed by Linear Technology. This device is engineered to convert higher input voltages to lower output voltages with a high degree of efficiency, making it ideal for a variety of applications where power efficiency and thermal management are critical.

Key Features:

  • High Efficiency: The LTC1435IS can deliver up to 94% efficiency, which helps to minimize power loss and heat generation.
  • Wide Input Voltage Range: This regulator supports an input voltage range from 4.5V to 20V, making it versatile for various power supply scenarios.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, allowing for a wide range of output voltage settings to match specific requirements.
  • Synchronous Operation: The internal synchronous switches improve efficiency by eliminating the need for an external Schottky diode.
  • Low Noise Operation: The LTC1435IS features a constant frequency, current mode architecture that significantly reduces noise, making it suitable for noise-sensitive applications.
  • High Switching Frequency: With a switching frequency of up to 150kHz, this regulator can utilize small, low-cost capacitors and inductors, reducing overall solution size.
  • Integrated Soft-Start: The soft-start feature limits the inrush current during startup, providing a smooth transition to regulation.
  • Thermal Protection: Over-temperature protection ensures the device operates within safe temperature ranges, enhancing reliability.

Applications:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Computer Systems

The LTC1435IS is available in a compact 16-pin SOIC package, which is suitable for space-constrained applications. Its combination of high efficiency, low noise operation, and comprehensive protection features make it a powerful solution for designers looking to optimize their power management systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention