EN
  • EN
  • DE

LTC1444IS

Part No LTC1444IS
Manufacturer Linear Technology
Description Ultralow Power Quad Comparators with Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207561-LTC1444IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1444IS CAD Model

Description

The LTC1444IS is a high-precision quad operational amplifier (op-amp) developed by Linear Technology, which is now part of Analog Devices. This integrated circuit is designed to offer excellent accuracy and stability, making it an ideal choice for a wide range of applications, including test equipment, instrumentation, and control systems.

Key Features

  • Precision Performance: The LTC1444IS boasts a low input offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Low Power Consumption: With its low supply current requirements, the LTC1444IS is suitable for battery-powered devices and applications where power efficiency is critical.
  • Wide Supply Range: This op-amp can operate from a wide supply voltage range, accommodating various power supply configurations and allowing for greater flexibility in system design.
  • Single-Supply Operation: The ability to operate with a single power supply simplifies the design of systems, reducing complexity and component count.
  • High Output Drive: The LTC1444IS can deliver ample current to drive capacitive loads, making it versatile for interfacing with a variety of peripherals and sensors.
  • Rail-to-Rail Output: The rail-to-rail output swing provides an increased dynamic range, especially useful in single-supply operations and when interfacing with analog-to-digital converters (ADCs).

Applications

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Process Control and Industrial Automation
  • Battery-Powered Devices
  • Medical Instruments

The LTC1444IS is available in a 16-pin narrow SOIC package, providing a compact solution for space-constrained applications. Its robust design ensures reliable performance in challenging environments, and the combination of precision and low power makes it a go-to choice for engineers and designers looking for a high-quality operational amplifier.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4134 $52.2402
7+ $14.2879 $100.0153
11+ $13.8414 $152.2554
15+ $13.3949 $200.9235
20+ $12.9484 $258.9680
26+ $11.6090 $301.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,423 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess