Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207565-LTC1445IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1445IS CAD Model

Description

Linear Technology LTC1445IS: Quad Comparator with Integrated Reference

The LTC1445IS is a high-performance quad comparator produced by Linear Technology, designed to offer precise voltage comparison capabilities for a variety of applications. This integrated circuit is particularly suitable for systems requiring multiple voltage level detections, such as threshold detection, window comparators, and level translators. Its small footprint and low power consumption make it an excellent choice for portable and battery-powered devices.

Key Features

  • Precision Internal Reference: The LTC1445IS includes a precise 2.5V internal reference, providing a stable comparison voltage without the need for external components. This reference can also be used as a 2.5V power supply for other parts of your circuit.
  • Quad Comparators: With four independent comparators in a single package, this device allows for multiple simultaneous comparisons, saving space and reducing component count.
  • Low Power Consumption: The LTC1445IS is designed for low power operation, which is critical for extending battery life in portable applications. It operates with a supply voltage range from 2.7V to 11V or ±1.35V to ±5.5V.
  • Fast Response Time: The comparators in the LTC1445IS are characterized by their fast response time, ensuring quick and reliable performance in applications where timing is crucial.
  • Integrated Hysteresis: Each comparator has built-in hysteresis to improve noise immunity and prevent oscillations, enhancing the stability of your system.
  • Output Stages: The outputs of the LTC1445IS can sink or source current, making them flexible for interfacing with a variety of digital logic levels.
  • Industrial Temperature Range: The device is specified for operation from -40°C to 85°C, making it suitable for industrial environments where temperature variations are common.

Applications

The LTC1445IS is versatile and can be used in a wide range of applications, including:

  • Threshold detectors
  • Window comparators
  • Battery monitors
  • Zero-crossing detectors
  • Level translators
  • Relay drivers

With its combination of features, the LTC1445IS is an excellent choice for engineers and designers looking for a reliable and space-efficient quad comparator. Whether in industrial control systems, consumer electronics, or automotive applications, the LTC1445IS provides a dependable solution for voltage comparison needs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4123 $67.0615
11+ $11.0050 $121.0550
16+ $10.6611 $170.5776
22+ $10.3172 $226.9784
29+ $9.9733 $289.2257
38+ $8.9415 $339.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 400 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention