Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207567-LTC1446CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1446CS8 CAD Model

Description

The LTC1446CS8 is a high-performance dual 12-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices, which is known for its precision electronic components. This integrated circuit is specifically engineered to provide accurate and stable voltage outputs in a wide array of applications, including industrial control systems, automated test equipment, and digital calibration.

Encased in an 8-lead narrow SO package, the LTC1446CS8 features two DACs in a single chip, offering compact design possibilities for space-constrained applications. Each DAC operates independently and has a separate reference input, which allows for flexibility in setting output ranges. The device operates with a supply voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems.

One of the key attributes of the LTC1446CS8 is its double-buffered interface, which allows the input and DAC registers to be updated separately. This feature ensures smooth transitions and precise control of the output voltage, which is crucial for applications that require high accuracy and minimal glitch energy. The DAC outputs are capable of settling to 0.5LSB over the full operating temperature range, which underscores the device's precision capabilities.

The LTC1446CS8 also boasts a low power consumption, with a typical quiescent current of 400µA, making it suitable for power-sensitive applications. Additionally, the device includes a power-down feature that reduces the current consumption to 15µA, further extending its utility in battery-operated equipment.

Communication with the LTC1446CS8 is facilitated through a simple 3-wire serial interface that is SPI and MICROWIRE compatible, ensuring easy integration with most microcontrollers and digital systems. The robust design and high reliability of the LTC1446CS8 make it a preferred choice for designers looking for a DAC solution that combines performance with ease of use.

In summary, the LTC1446CS8 from Linear Technology is a versatile and high-quality dual DAC component that provides precise voltage outputs and is well-suited for a variety of demanding applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7939 $53.5878
5+ $21.9848 $109.9240
8+ $21.2978 $170.3824
10+ $20.6107 $206.1070
13+ $19.9237 $259.0081
17+ $17.8626 $303.6642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,442 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention