Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207572-LTC1446LIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1446LIS8 CAD Model

Description

Linear Technology

The LTC1446LIS8 is a precision dual 12-bit digital-to-analog converter (DAC) designed by Linear Technology, offering high-performance output in a compact integrated circuit. This product is designed to meet the rigorous specifications required for industrial, automotive, and high-end consumer electronics applications.

Key Features

  • Dual 12-Bit DACs: The LTC1446LIS8 features two independent 12-bit DACs, providing precise analog output with a high level of accuracy and stability.
  • Integrated Reference: An onboard reference voltage ensures consistent performance and simplifies the design process by reducing the need for external components.
  • Low Power Consumption: Designed for energy-efficient operation, this product is ideal for battery-powered devices and applications where power conservation is critical.
  • Small Form Factor: The LTC1446LIS8 comes in an 8-lead SOIC package, making it suitable for space-constrained applications without sacrificing performance.
  • Wide Operating Range: The device operates over a wide supply voltage range, accommodating various system requirements and ensuring flexibility in design.
  • Simple Interface: With a straightforward SPI/MICROWIRE compatible serial interface, the LTC1446LIS8 is easy to integrate into existing systems and simplifies communication with microcontrollers or digital signal processors.

Applications

The LTC1446LIS8 is versatile and can be used in a variety of applications, including:

  • Process Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Motor Control

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1446LIS8 is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected from Linear Technology products. This dedication to quality ensures that the LTC1446LIS8 is a reliable component for critical and demanding applications.

For detailed specifications, technical documentation, and application support, please visit Linear Technology's official website or contact their customer support team.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €41.3607 €82.7214
4+ €33.9364 €135.7457
6+ €32.8769 €197.2611
8+ €31.8160 €254.5281
10+ €30.7553 €307.5535
13+ €27.5742 €358.4644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 96 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention