Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 14 A
Current - Collector Pulsed (Icm) 28 A
Vce(on) (Max) @ Vge, Ic 1.95V @ 15V, 7A
Power - Max 24 W
Switching Energy 99µJ (on), 100µJ (off)
Input Type Standard
Gate Charge 46 nC
Td (on/off) @ 25°C 30ns/160ns
Test Condition 400V, 7A, 47Ohm, 15V
Reverse Recovery Time (trr) 136 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number STGF7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-16017-5
Standard Package 50
Win Source Part Number 1214804-STGF7H60DF
Ultra Librarian 3D Model Ultra Librarian STGF7H60DF CAD Model

Description

STGF7H60DF IGBT - STMicroelectronics

The STGF7H60DF is a state-of-the-art insulated gate bipolar transistor (IGBT) developed by STMicroelectronics, designed for a wide range of high-efficiency applications. This IGBT combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors. The result is a device that offers superior power efficiency and excellent thermal performance.

Key Features

  • Maximum collector-emitter voltage (V<sub>CE) of 600V, providing ample headroom for high voltage applications.
  • Collector current rating of 15A at 25°C, ensuring robust performance for high power applications.
  • Low on-state voltage drop (V<sub>CE(sat)) of typically 1.85V at 7.5A, contributing to reduced power losses and improved efficiency.
  • High-speed switching capabilities, which enhance performance in fast-switching applications.
  • Tight parameter distribution and safe operating area, ensuring reliability and consistency in demanding conditions.
  • Co-packaged with a fast recovery anti-parallel diode, which simplifies design and enhances switching performance.

Applications

The STGF7H60DF is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor control systems
  • Power factor correction circuits
  • Inductive heating and welding equipment
  • Renewable energy inverters

Advantages

The STGF7H60DF IGBT offers numerous advantages for designers and engineers:

  • Its high efficiency reduces thermal challenges, enabling more compact and less costly cooling solutions.
  • The device's fast switching reduces energy losses during operation, which can lead to smaller and more efficient power supplies.
  • The robust design ensures a long operational life even in harsh environments, providing reliability and reducing maintenance costs.

Overall, the STGF7H60DF from STMicroelectronics represents a powerful and reliable component for advanced electronic systems requiring high efficiency, fast switching, and thermal resilience.

You May Also Be Interested in

IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Infineon Technologies
IGBT 600V 14A 38W TO262
Lowest to €1.7479
ECAD model for IRG4BC10SD-LPBF
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to €2.7025
ECAD model for IKW50N65EH5XKSA1
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
Harris Corporation
27A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S12N60B3S
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
ECAD model for IXXX200N60C3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €5.3268 €47.9414
21+ €4.3707 €91.7844
33+ €4.2341 €139.7255
45+ €4.0975 €184.3888
58+ €3.9610 €229.7351
77+ €3.5512 €273.4436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,800 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention