EN
  • EN
  • DE

LTC1454CS

Part No LTC1454CS
Manufacturer Linear Technology
Description Dual 12-Bit Rail-to-Rail Micropower DACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207588-LTC1454CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1454CS CAD Model

Description

Linear Technology's LTC1454CS: A Dual 12-Bit Rail-to-Rail Voltage Output DAC

The LTC1454CS is a high-performance, dual 12-bit digital-to-analog converter (DAC) designed by Linear Technology, which is renowned for its precision electronic components. This integrated circuit is specifically engineered to deliver rail-to-rail voltage outputs, making it an ideal choice for a wide range of applications that require precise analog signal control from a digital source.

Key Features

  • High Resolution: The LTC1454CS boasts a 12-bit resolution, ensuring fine granularity and high precision in the output voltage, which is crucial for sensitive applications.
  • Dual DACs: It contains two independent DACs in a single package, allowing for compact designs and reduced board space without compromising on functionality.
  • Rail-to-Rail Output: The device can output voltages from 0V to the supply voltage, maximizing dynamic range and enabling it to interface with a variety of subsequent stages without additional level shifting.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1454CS is suitable for battery-operated and power-sensitive applications.
  • Software-Selectable Shutdown: It includes a software-selectable shutdown feature that reduces power consumption when the DAC is not in use.
  • Flexible Supply Voltage: The LTC1454CS operates from a single 2.7V to 5.5V supply, accommodating various system power rails.
  • Fast Settling Time: The DAC offers a fast settling time, enabling quick updates to the output voltage which is beneficial for dynamic systems.

Applications

The LTC1454CS is versatile and can be used in numerous applications, including:

  • Automatic Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Portable Battery-Powered Instruments

The LTC1454CS comes in a compact 16-pin narrow SO package, which is suitable for space-constrained applications. Its combination of features makes it an excellent choice for designers looking for a reliable and precise voltage output DAC that can easily integrate into their systems. With the LTC1454CS, Linear Technology continues its tradition of providing high-quality, high-performance analog ICs for the demanding needs of modern electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8310 $74.4930
6+ $20.3742 $122.2452
9+ $19.7376 $177.6384
13+ $19.1009 $248.3117
16+ $18.4642 $295.4272
21+ $16.5541 $347.6361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess