EN
  • EN
  • DE
  • IT

LTC1479IG

Part No LTC1479IG
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description PowerPath Controller for Dual Battery Systems | IC CNTRLR FORDUAL BATTSYS 36SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Power Management
Battery Chemistry Multi-Chemistry
Fault Protection Over Current
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 36-SSOP
Supplier Device Package 36-SSOP
Family Part Number LTC1479
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Win Source Part Number 1207619-LTC1479IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1479IG CAD Model

Description

Product Overview: LTC1479IG

The LTC1479IG is a high-performance power controller integrated circuit (IC) designed and manufactured by Linear Technology, a brand renowned for its reliable and innovative power management solutions. This advanced IC is specifically tailored for applications that demand efficient power distribution and management, making it an ideal choice for portable devices, computers, and industrial systems.

Key Features

  • PowerPath™ Control: The LTC1479IG features Linear Technology's PowerPath control, which ensures seamless transitions between multiple power sources. This feature is particularly beneficial for devices that operate on battery power and require backup from an external supply.
  • High Efficiency: Designed with efficiency in mind, the LTC1479IG minimizes power loss and heat generation, thereby extending battery life and improving overall system performance.
  • Dual N-Channel MOSFET Synchronous Drive: The IC includes a dual N-Channel MOSFET synchronous rectifier drive that provides low on-resistance, further enhancing its efficiency and reducing voltage drops.
  • Low Quiescent Current: With its low quiescent current, the LTC1479IG ensures minimal power consumption when the system is in standby mode, making it an excellent choice for power-sensitive applications.
  • Versatile Supply Voltage Range: The LTC1479IG operates over a wide supply voltage range, accommodating various system requirements and ensuring compatibility with a broad spectrum of power sources.

Applications

The flexibility and advanced features of the LTC1479IG make it suitable for a wide array of applications, including:

  • Notebook and Laptop Computers
  • Portable Instruments and Devices
  • Industrial Power Systems
  • Uninterruptible Power Supplies (UPS)
  • Multi-battery Systems

Quality and Reliability

Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LTC1479IG is no exception, as it is designed to withstand the rigors of demanding environments while providing consistent and dependable performance.

In summary, the LTC1479IG from Linear Technology stands out as an efficient and reliable power controller IC, suitable for a variety of power-critical applications. Its innovative features ensure that it can manage and distribute power with precision, making it a key component in the design of high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Maxim Integrated
IC BATT MGMT BATTERY GAUGE / Battery IC
Lowest to $14.8829
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3454 $94.6908
3+ $38.8475 $116.5425
5+ $37.6336 $188.1680
7+ $36.4196 $254.9372
8+ $35.2056 $281.6448
11+ $31.5636 $347.1996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess