EN
  • EN
  • DE

LTC1483IS8

Part No LTC1483IS8
Manufacturer Linear Technology
Description Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207634-LTC1483IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1483IS8 CAD Model

Description

LTC1483IS8 Half-Duplex RS485 Transceiver

The LTC1483IS8 is a high-performance half-duplex RS485 transceiver from Linear Technology, designed to provide robust communication in challenging industrial environments. This integrated circuit is housed in a space-saving 8-lead SOIC package, making it an ideal choice for applications where board space is at a premium.

Key Features

  • Electrical Characteristics: The LTC1483IS8 operates over a wide supply voltage range of 4.75V to 5.25V and features a low quiescent current of 600µA, maximizing efficiency in power-sensitive applications.
  • Enhanced ESD Protection: With an impressive ESD tolerance of ±15kV, this transceiver ensures reliability and longevity in environments where electrostatic discharges are a concern.
  • High Speed: Capable of data rates up to 2.5Mbps, the LTC1483IS8 is suitable for high-speed data communication, providing swift and reliable data transfer for critical applications.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from damage due to excessive power dissipation.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the receiver inputs are open or shorted, enhancing the safety and robustness of the communication system.

Applications

The LTC1483IS8 is versatile and can be employed in a variety of applications, including:

  • Networked Industrial Control Systems
  • Factory Automation
  • Building Automation and HVAC Systems
  • Remote Data Acquisition

Design Advantages

Designers will appreciate the LTC1483IS8's no external components requirement for operation, which simplifies the design and reduces time to market. Additionally, the device's pin-compatible upgrades for existing systems mean it can be easily integrated into legacy designs, offering improved performance without significant redesign.

In summary, the LTC1483IS8 from Linear Technology is a reliable and efficient solution for RS485 communication, providing enhanced protection features, high-speed data transfer, and ease of integration, all of which make it an excellent choice for a wide range of industrial applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0083 $50.2075
61+ $1.6478 $100.5158
94+ $1.5963 $150.0522
130+ $1.5448 $200.8240
168+ $1.4933 $250.8744
225+ $1.3389 $301.2525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess