EN
  • EN
  • DE

LTC1516CS8

Part No LTC1516CS8
Manufacturer Linear Technology
Description Micropower, Regulated 5V Charge Pump DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207664-LTC1516CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1516CS8 CAD Model

Description

LTC1516CS8 Step-Up DC/DC Converter

The LTC1516CS8 is a highly efficient and versatile step-up DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This compact, monolithic device is capable of delivering a fixed output voltage of 5V or an adjustable output from 5V to 34V, making it an ideal choice for a wide range of applications, from battery-powered devices to industrial systems.

The LTC1516CS8 operates with an input voltage range of 1.5V to 10V, allowing it to be used with various low voltage power sources including single or multiple battery cells. Its low start-up voltage of just 1.5V and high switching frequency of 100kHz enable the use of small, cost-effective inductors and capacitors, thus minimizing the overall footprint and cost of the power supply design.

One of the standout features of the LTC1516CS8 is its high efficiency, which can reach up to 90%. This is achieved through the use of a low quiescent current and the integration of a low-resistance N-channel MOSFET switch. The high efficiency of this converter ensures minimal heat generation and extends battery life in portable applications.

The LTC1516CS8 also includes several protective features to ensure reliable operation. These include thermal shutdown, which protects the device from overheating, and a current limit function that prevents damage due to overcurrent conditions. Additionally, the converter features a low-battery detector that can be programmed to indicate when the input voltage falls below a certain threshold, alerting the user to a potential power failure.

Available in an 8-lead SOIC package, the LTC1516CS8 is designed for easy implementation into existing designs. Its small size and surface-mount package make it an excellent choice for space-constrained applications.

Whether you are designing a handheld device, a portable medical instrument, or an industrial control system, the LTC1516CS8 offers a robust and efficient solution for your step-up voltage conversion needs.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess