EN
  • EN
  • DE

TSM103WAID

Part No TSM103WAID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Special Purpose
Description Dual Operational Amplifier and Voltage Reference | IC OPAMP GP 900KHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Type Amplifier
Applications Power Management
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSM103
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1274770-TSM103WAID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSM103WAID CAD Model

Description

The TSM103WAID from STMicroelectronics is a versatile and integrated device that combines two operational amplifiers and a voltage reference in a single package. This product is designed for applications requiring a combination of analog signal conditioning and precise voltage reference, making it an ideal choice for power supply control, battery chargers, and energy management systems.

Key Features

  • Dual Operational Amplifiers: The TSM103WAID features two internally compensated operational amplifiers with low offset voltage and high gain bandwidth product, ensuring accurate amplification of analog signals.
  • Precision Voltage Reference: A 2.5V precision voltage reference with tight tolerance and low temperature coefficient is included, providing a stable reference for ADCs, DACs, and other sensitive circuit elements.
  • Low Power Consumption: Designed for efficiency, this device operates with low power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: The device can function across a wide range of supply voltages from 2.7V to 36V, accommodating various application needs.
  • Extended Temperature Range: The TSM103WAID operates over an extended industrial temperature range from -40°C to +105°C, ensuring reliability in harsh environments.

Applications

The TSM103WAID is adept at serving multiple sectors due to its dual functionality. It is particularly useful in:

  • Power supply control circuits
  • Battery chargers and management systems
  • Automotive and industrial applications
  • Energy management systems
  • Portable devices and instrumentation

Package and Quality

The device is offered in an SO-8 package, which is compact and suitable for space-constrained applications. STMicroelectronics ensures high-quality manufacturing standards, and the TSM103WAID is RoHS compliant and lead-free, adhering to environmental regulations and industry quality standards.

You May Also Be Interested in

Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess