EN
  • EN
  • DE
  • IT

PA443DF

Part No PA443DF
Manufacturer Apex Microtechnology
Catalog Linear - Amplifiers - Special Purpose
Description Operational Amplifiers - Op Amps IC OpAmp, 350V, 120mA Peak, Dual
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Apex Microtechnology
Number of Channels 1 Channel
GBP - Gain Bandwidth Product 10 MHz
SR - Slew Rate 32 V/us
Vos - Input Offset Voltage 20 mV
Ib - Input Bias Current 200 pA
Supply Voltage - Max 175 V
Supply Voltage - Min 10 V
Output Current per Channel 60 mA
CMRR - Common Mode Rejection Ratio 115 dB
Package / Case MO-166-24
Ultra Librarian 3D Model Ultra Librarian PA443DF CAD Model

Description

Features:

  • RoHS Compliant
  • Monolithic MOS Technology
  • Low Cost
  • High Voltage Operation: 350V
  • Low Quiescent Current: TYP = 2.2mA
  • No Second Breakdown
  • High Output Current: 120mA Peak

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Lowest to $8.6594
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us
Skyworks Solutions Inc.
IC ISOLATION 16SOIC / Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Need more? Email Us
Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess