EN
  • EN
  • DE

TL441AMJ

Part No TL441AMJ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description LOGARITHMIC AMPLIFIER 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Logarithmic Amplifier
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 685734-TL441AMJ
Ultra Librarian 3D Model Ultra Librarian TL441AMJ CAD Model

Description

The TL441AMJ is a high-precision operational amplifier designed by Texas Instruments to meet the rigorous demands of a wide range of electronic applications. This component is renowned for its exceptional performance, which includes a combination of low noise, high input impedance, and fast settling times, making it an ideal choice for high-fidelity audio systems, test equipment, and precision instrumentation.

Key Features

  • Low Noise: The TL441AMJ boasts an exceptionally low noise floor, ensuring that the signal integrity is maintained throughout the signal processing chain, making it perfect for audio applications and sensitive measurement equipment.
  • High Input Impedance: With its high input impedance, the TL441AMJ minimizes the loading effect on previous circuit stages, preserving signal fidelity and ensuring accurate signal representation.
  • Fast Settling Time: The fast settling time of the TL441AMJ means that it can quickly respond to changes in input, which is critical for high-speed analog-to-digital converters and closed-loop control systems.
  • Wide Supply Range: Accommodating a wide range of power supplies, the TL441AMJ is versatile and can be integrated into various systems without the need for additional power regulation components.
  • Durable Packaging: Encased in a robust package, the TL441AMJ is designed to withstand challenging environmental conditions, ensuring reliability and longevity in the field.

Applications

The TL441AMJ's versatile nature makes it suitable for an array of applications. It is commonly used in:

  • Professional audio equipment
  • Precision data acquisition systems
  • Analog filters
  • Test and measurement instruments
  • Control systems

As an industry leader in analog technology, Texas Instruments' TL441AMJ is a testament to the company's commitment to providing high-quality, reliable components for the most demanding applications. Whether you're designing a high-end audio interface or a sophisticated measurement system, the TL441AMJ operational amplifier is sure to exceed your expectations.

You May Also Be Interested in

MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2274 $96.4548
3+ $39.5712 $118.7136
4+ $38.3346 $153.3384
6+ $37.0980 $222.5880
7+ $35.8614 $251.0298
10+ $32.1516 $321.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess