EN
  • EN
  • DE

MAX3784AUTE+

Part No MAX3784AUTE+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16TQFN / Data Transport Interface 16-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Data Transport
Voltage - Supply 3V ~ 3.6V
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Mounting Type Surface Mount
Base Product Number MAX3784
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211192-MAX3784AUTE+
Ultra Librarian 3D Model Ultra Librarian MAX3784AUTE+ CAD Model

Description

The MAX3784AUTE+ is a high-performance, compact, and versatile optical transimpedance amplifier (TIA) designed by Maxim Integrated to address the demanding needs of high-speed communication networks. This TIA is particularly suitable for use in fiber-optic receivers and is capable of handling data rates up to 11.3Gbps, making it an ideal choice for applications in 10 Gigabit Ethernet, fiber channel, and other high-speed data transmission systems.

Key Features

  • High Bandwidth: Supports data rates up to 11.3Gbps, providing the necessary speed for next-generation high-speed communication links.
  • Low Noise: Features a low input-referred noise density, which ensures a high signal-to-noise ratio (SNR) and enhances system performance.
  • Adjustable Gain: Offers an adjustable transimpedance gain, allowing for flexibility in various application requirements.
  • Single Power Supply: Operates from a single +3.3V power supply, simplifying power management within the system.
  • Compact Package: Comes in a small, surface-mountable 4mm x 4mm, 16-pin TQFN package, which saves valuable board space in dense designs.

Applications

  • 10Gbps Ethernet transceivers
  • Fiber Channel transceivers
  • SONET/SDH systems
  • High-speed data acquisition systems
  • Optical networking equipment

The MAX3784AUTE+ is engineered to deliver high performance with minimal power consumption, which is critical for building energy-efficient communication systems. Its ability to operate over a wide temperature range makes it suitable for deployment in various environments, from data centers to outdoor installations. Maxim Integrated's commitment to quality and reliability is evident in the MAX3784AUTE+, making it a trusted component for engineers and designers looking to enhance the speed and integrity of their optical communication systems.

You May Also Be Interested in

NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Texas Instruments
PATTI / Interface
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess