Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207669-LTC1518CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1518CS CAD Model

Description

Linear Technology LTC1518CS: Ultra-Low Jitter, 2.5V, 622Mbps Transceiver

The LTC1518CS is a high-performance transceiver from Linear Technology, designed to deliver ultra-low jitter in high-speed communication applications. This device is specifically engineered for 2.5V supply operation and is capable of handling data rates up to 622Mbps, making it an ideal choice for SONET, ATM, and other high-speed data transmission protocols.

Key Features

  • High-Speed Operation: Supports data rates up to 622Mbps, suitable for demanding communication standards.
  • Ultra-Low Jitter: Ensures signal integrity by minimizing timing errors, critical for high-speed data transfers.
  • Single 2.5V Supply: Operates on a low voltage supply, reducing power consumption and easing power supply design.
  • Differential PECL Inputs and Outputs: Provides robust signaling in noisy environments with reduced electromagnetic interference (EMI).
  • Loopback and Disable Modes: Facilitates easy diagnostics and system maintenance with built-in test features.
  • Thermal Shutdown Protection: Enhances reliability and longevity by preventing overheating.
  • Surface Mount Package: The compact SOP (Small Outline Package) allows for efficient use of PCB space.

Applications

The LTC1518CS is versatile and can be used in various high-speed communication systems, including:

  • SONET/SDH Equipment
  • ATM Networks
  • Fiber Optic Transceivers
  • Backplane Data Transmission
  • Cellular Infrastructure

Performance and Quality

Linear Technology's LTC1518CS is designed with a commitment to performance and quality. The device's low jitter characteristic ensures that digital signals are transmitted with high precision, reducing bit errors and improving overall system performance. The use of differential PECL inputs and outputs not only allows for higher data rates but also offers noise immunity, which is essential in maintaining signal integrity in complex electronic systems.

With its robust feature set and adherence to industry standards, the LTC1518CS stands out as a reliable solution for designers looking to implement high-speed data communication with minimal signal degradation. Its thermal shutdown feature and efficient power usage further contribute to the transceiver's operational excellence, making it a smart choice for state-of-the-art communication systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention